SCHURTER Inc Power Entry Modules (PEM) DC12.1202.101

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5860-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5860-ND
Power Entry Modules (PEM) 486-5860-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 1A; Connector Mounting Schurter - 10J0295 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 1A; Connector Mounting Schurter
10J0295
Power Entry Module, Plug, 1A; Connector Mounting Schurter 10J0295
POWER ENTRY MODULE, PLUG, 1A; Connector Mounting:Panel; Connector Type:Medical Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; Gender:Plug; No. of Outlets:1; Series:DC12 RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 1A; Connector Mounting:Panel; Connector Type:Medical Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; Gender:Plug; No. of Outlets:1; Series:DC12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5860-ND 10J0295
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 1A; Connector Mounting Schurter
Mounting Panel Mount, Snap-In Panel
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details