SCHURTER Inc Power Entry Modules (PEM) DC12.1202.001

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5864-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5864-ND
Power Entry Modules (PEM) 486-5864-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 1A; Connector Mounting Schurter - 86H4265 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 1A; Connector Mounting Schurter
86H4265
Power Entry Module, Plug, 1A; Connector Mounting Schurter 86H4265
POWER ENTRY MODULE, PLUG, 1A; Connector Mounting:Panel; Connector Type:Medical Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; Gender:Plug; No. of Outlets:1; Series:DC12 RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 1A; Connector Mounting:Panel; Connector Type:Medical Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:1A; Gender:Plug; No. of Outlets:1; Series:DC12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5864-ND 86H4265
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 1A; Connector Mounting Schurter
Mounting Panel Mount, Flange Panel
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details