SCHURTER Inc Plugs and Receptacles DC12.1122.101

Description
Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC12 Connector Filter C14 1A Std from Schurter is a power entry module designed for panel mounting, available in screw-on and snap-in versions. It features a line filter suitable for both standard and medical applications, with a rated current of 1 to 10 A at 250 VAC. The product includes quick connect terminals and is compliant with various safety standards, including VDE and UL certifications. It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC. The connector is designed for appliances with protection class I and offers a degree of protection of IP 40 from the front side. Its compact design allows for efficient assembly, making it suitable for applications with high transient loads.

Datasheet Summary
Powered by GS/AI

The DC12 Connector Filter C14 1A Std from Schurter is a power entry module designed for panel mounting, available in screw-on and snap-in versions. It features a line filter suitable for both standard and medical applications, with a rated current of 1 to 10 A at 250 VAC. The product includes quick connect terminals and is compliant with various safety standards, including VDE and UL certifications. It operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC. The connector is designed for appliances with protection class I and offers a degree of protection of IP 40 from the front side. Its compact design allows for efficient assembly, making it suitable for applications with high transient loads.

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-5867-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-5867-ND
Plugs and Receptacles 486-5867-ND
Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins - Module Panel Mount, Snap-In

Buy Now Datasheet
Dc12 Connector Filter C14 1A Std Schurter - 23M1225 - Newark, An Avnet Company
Chicago, IL, United States
Dc12 Connector Filter C14 1A Std Schurter
23M1225
Dc12 Connector Filter C14 1A Std Schurter 23M1225
DC12 Connector Filter C14 1A STD

DC12 Connector Filter C14 1A STD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-5867-ND 23M1225
Product Name Plugs and Receptacles Dc12 Connector Filter C14 1A Std Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers