SCHURTER Inc Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules DC12.1102.103

Description
Win Source Part Number: 1055254-DC12.1102.10 3 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DC12 Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Shielded, V-Lock Notch Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 29.40mm x 33.10mm Panel Thickness: 0.039" ~ 0.118" (1.00mm ~ 3.00mm) Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 206036-2; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Other Names: 486-5870,DC12.1102.1 03-ND Base Product Number: DC12.1102 Approval Agency: CQC, cULus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1055254-DC12.1102.10 3 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DC12 Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Shielded, V-Lock Notch Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 29.40mm x 33.10mm Panel Thickness: 0.039" ~ 0.118" (1.00mm ~ 3.00mm) Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 206036-2; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Other Names: 486-5870,DC12.1102.1 03-ND Base Product Number: DC12.1102 Approval Agency: CQC, cULus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1055254-DC12.1102.103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1055254-DC12.1102.103
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1055254-DC12.1102.103
Win Source Part Number: 1055254-DC12.1102.10 3 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DC12 Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Shielded, V-Lock Notch Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 29.40mm x 33.10mm Panel Thickness: 0.039" ~ 0.118" (1.00mm ~ 3.00mm) Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 206036-2; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Other Names: 486-5870,DC12.1102.1 03-ND Base Product Number: DC12.1102 Approval Agency: CQC, cULus, ENEC

Win Source Part Number: 1055254-DC12.1102.103
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: DC12
Number of Positions: 3
Current - IEC: 1A
Voltage - IEC: 250VAC
Current - UL: 1A
Voltage - UL: 125VAC
Features: Shielded, V-Lock Notch
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Panel Cutout Dimensions: Rectangular - 29.40mm x 33.10mm
Panel Thickness: 0.039" ~ 0.118" (1.00mm ~ 3.00mm)
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 206036-2; 50-57-9403; 43640-0301; 39-01-4032;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: SCHURTER Inc.
Other Names: 486-5870,DC12.1102.103-ND
Base Product Number: DC12.1102
Approval Agency: CQC, cULus, ENEC

Buy Now Datasheet
Power Entry Modules (PEM) - 486-5870-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5870-ND
Power Entry Modules (PEM) 486-5870-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Dc12 Connector Filter C14 1A Std Schurter - 23M1221 - Newark, An Avnet Company
Chicago, IL, United States
Dc12 Connector Filter C14 1A Std Schurter
23M1221
Dc12 Connector Filter C14 1A Std Schurter 23M1221
DC12 Connector Filter C14 1A STD

DC12 Connector Filter C14 1A STD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1055254-DC12.1102.103 486-5870-ND 23M1221
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM) Dc12 Connector Filter C14 1A Std Schurter
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details