SCHURTER Inc Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules DA22.6121.11

Description
Win Source Part Number: 967694-DA22.6121.11 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DA22 Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 250VAC Current - UL: 6A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 20 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: DA22.6121 Approval Agency: cULus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 967694-DA22.6121.11 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DA22 Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 250VAC Current - UL: 6A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 20 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: DA22.6121 Approval Agency: cULus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 967694-DA22.6121.11 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
967694-DA22.6121.11
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 967694-DA22.6121.11
Win Source Part Number: 967694-DA22.6121.11 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DA22 Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 250VAC Current - UL: 6A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 20 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: DA22.6121 Approval Agency: cULus, ENEC

Win Source Part Number: 967694-DA22.6121.11
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: DA22
Number of Positions: 3
Current - IEC: 6A
Voltage - IEC: 250VAC
Current - UL: 6A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 20
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Base Product Number: DA22.6121
Approval Agency: cULus, ENEC

Buy Now Datasheet
Power Entry Modules (PEM) - DA22.6121.11-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
DA22.6121.11-ND
Power Entry Modules (PEM) DA22.6121.11-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Receptacle, 6A; Connector Type Schurter - 25R3140 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 6A; Connector Type Schurter
25R3140
Power Entry Module, Receptacle, 6A; Connector Type Schurter 25R3140
POWER ENTRY MODULE, RECEPTACLE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 967694-DA22.6121.11 DA22.6121.11-ND 25R3140
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM) Power Entry Module, Receptacle, 6A; Connector Type Schurter
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details