SCHURTER Inc Power Entry Modules (PEM) DA22.4121.11

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - DA22.4121.11-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
DA22.4121.11-ND
Power Entry Modules (PEM) DA22.4121.11-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Receptacle, 4A; Connector Type Schurter - 25R3137 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 4A; Connector Type Schurter
25R3137
Power Entry Module, Receptacle, 4A; Connector Type Schurter 25R3137
POWER ENTRY MODULE, RECEPTACLE, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DA22.4121.11-ND 25R3137
Product Name Power Entry Modules (PEM) Power Entry Module, Receptacle, 4A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data