The Power Entry Module, Receptacle, 2A, part number 25R3135, features an IEC C14 connector type and is designed for PCB mounting. It supports a current rating of 2A and a voltage rating of 250VAC. The module includes a 2-pole fuse holder compatible with 5mm x 20mm fuse links. It is equipped with quick connect terminals for ease of installation and has a maximum panel thickness of 3mm. The operating temperature range is from -25°C to 85°C, and it has an IP protection rating of IP 40 from the front side. The product is suitable for use in both standard and medical applications, meeting relevant IEC and UL standards. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability and safety.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Win Source Part Number: 979072-DA22.2321.11
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: DA22
Number of Positions: 3
Current - IEC: 2A
Voltage - IEC: 250VAC
Current - UL: 2A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 20
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Base Product Number: DA22.2321
Approval Agency: cULus, ENEC
POWER ENTRY MODULE, RECEPTACLE, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DA22.2321.11-ND | 979072-DA22.2321.11 | 25R3135 |
| Product Name | Power Entry Modules (PEM) | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Power Entry Module, Receptacle, 2A; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Panel Mount, Flange | Flange Mount |