The Power Entry Module, Receptacle, 2A, part number 25R3134, features an IEC C14 connector type and is designed for PCB mounting. It supports a current rating of 2A at a voltage of 250VAC and includes a 2-pole fuse holder compatible with 5mm x 20mm fuse links. The module is equipped with quick connect terminals for ease of installation and has a maximum panel thickness of 3mm. It operates within a temperature range of -25 °C to 85 °C and has an IP protection rating of IP 40 from the front side. The product is suitable for appliances with protection class I and is compliant with various safety standards, including UL and VDE certifications. Its compact design and integrated line filter make it suitable for both standard and medical applications.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
POWER ENTRY MODULE, RECEPTACLE, 2A; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | DA22.2121.11-ND | 25R3134 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Receptacle, 2A; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Flange Mount |