SCHURTER Inc Conn, Iec Power Entry Module, Plug, 6A; Connector Type Schurter CMF2.1131.12

Description
CONN, IEC POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C8; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
CONN, IEC POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C8; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Iec Power Entry Module, Plug, 6A; Connector Type Schurter - 16F1766 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Power Entry Module, Plug, 6A; Connector Type Schurter
16F1766
Conn, Iec Power Entry Module, Plug, 6A; Connector Type Schurter 16F1766
CONN, IEC POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C8; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:PlugRoHS Compliant: Yes

CONN, IEC POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C8; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 16F1766
Product Name Conn, Iec Power Entry Module, Plug, 6A; Connector Type Schurter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-321-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1701340 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details