SCHURTER Inc Power Entry Modules (PEM) CGL0.6101.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4078-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4078-ND
Power Entry Modules (PEM) 486-4078-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 10A; Connector Type Schurter - 88K1879 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Schurter
88K1879
Power Entry Module, Plug, 10A; Connector Type Schurter 88K1879
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cg, Mounting Schurter - 27AC1806 - Newark, An Avnet Company
Chicago, IL, United States
Cg, Mounting Schurter
27AC1806
Cg, Mounting Schurter 27AC1806
CG, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 10 A, 2-POLE, VOLTAGE SELECTOR: SERIES-PARALLEL, APPLIANCE INLET: IEC C14, PARTIALLY WIRED ROHS COMPLIANT: YES

CG, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 10 A, 2-POLE, VOLTAGE SELECTOR: SERIES-PARALLEL, APPLIANCE INLET: IEC C14, PARTIALLY WIRED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4078-ND 88K1879 27AC1806
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 10A; Connector Type Schurter Cg, Mounting Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details