SCHURTER Inc Power Entry Modules (PEM) CGC0.6101.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2242-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2242-ND
Power Entry Modules (PEM) 486-2242-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 4A; Connector Type Schurter - 84K0195 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 4A; Connector Type Schurter
84K0195
Power Entry Module, Plug, 4A; Connector Type Schurter 84K0195
POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2242-ND 84K0195
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 4A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data