SCHURTER Inc Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules CG66.5101.151

Description
Win Source Part Number: 1052897-CG66.5101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CG Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 10A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Drawer Sold Separate Panel Cutout Dimensions: Rectangular - 28.50mm x 81.00mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: FKSA2-55-10/I,486-58 92,CG66.5101.151-ND Base Product Number: CG66.5101 Approval Agency: cULus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1052897-CG66.5101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CG Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 10A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Drawer Sold Separate Panel Cutout Dimensions: Rectangular - 28.50mm x 81.00mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: FKSA2-55-10/I,486-58 92,CG66.5101.151-ND Base Product Number: CG66.5101 Approval Agency: cULus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1052897-CG66.5101.151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1052897-CG66.5101.151
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1052897-CG66.5101.151
Win Source Part Number: 1052897-CG66.5101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CG Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 10A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Drawer Sold Separate Panel Cutout Dimensions: Rectangular - 28.50mm x 81.00mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: FKSA2-55-10/I,486-58 92,CG66.5101.151-ND Base Product Number: CG66.5101 Approval Agency: cULus, ENEC

Win Source Part Number: 1052897-CG66.5101.151
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: CG
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 10A
Voltage - UL: 125VAC
Features: Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Drawer Sold Separate
Panel Cutout Dimensions: Rectangular - 28.50mm x 81.00mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Other Names: FKSA2-55-10/I,486-5892,CG66.5101.151-ND
Base Product Number: CG66.5101
Approval Agency: cULus, ENEC

Buy Now Datasheet
Power Entry Modules (PEM) - 486-5892-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5892-ND
Power Entry Modules (PEM) 486-5892-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Cg Connector Filter C14 10A Std Schurter - 32C1418 - Newark, An Avnet Company
Chicago, IL, United States
Cg Connector Filter C14 10A Std Schurter
32C1418
Cg Connector Filter C14 10A Std Schurter 32C1418
CG Connector Filter C14 10A STD

CG Connector Filter C14 10A STD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1052897-CG66.5101.151 486-5892-ND 32C1418
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM) Cg Connector Filter C14 10A Std Schurter
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data