SCHURTER Inc Power Entry Module, Plug, 6A; Current Rating Schurter CG40.6101.151

Description
POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Current Rating Schurter
92F7983
Power Entry Module, Plug, 6A; Current Rating Schurter 92F7983
POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92F7983
Product Name Power Entry Module, Plug, 6A; Current Rating Schurter
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers