SCHURTER Inc Power Entry Modules (PEM) CEE0.6100.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2238-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2238-ND
Power Entry Modules (PEM) 486-2238-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Ce, Mounting Schurter - 27AC1737 - Newark, An Avnet Company
Chicago, IL, United States
Ce, Mounting Schurter
27AC1737
Ce, Mounting Schurter 27AC1737
CE, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 6 A, VOLTAGE SELECTOR: SERIES-PARALLEL, APPLIANCE INLET: IEC C14, PARTIALLY WIRED ROHS COMPLIANT: YES

CE, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 6 A, VOLTAGE SELECTOR: SERIES-PARALLEL, APPLIANCE INLET: IEC C14, PARTIALLY WIRED ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, Plug, 6A; Connector Type Schurter - 88K1878 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
88K1878
Power Entry Module, Plug, 6A; Connector Type Schurter 88K1878
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2238-ND 27AC1737 88K1878
Product Name Power Entry Modules (PEM) Ce, Mounting Schurter Power Entry Module, Plug, 6A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data