SCHURTER Inc Power Entry Modules (PEM) CE40.6100.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2236-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2236-ND
Power Entry Modules (PEM) 486-2236-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Connector; Connector Type Schurter - 91F6395 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Schurter
91F6395
Power Entry Connector; Connector Type Schurter 91F6395
Power Entry Connector; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Power Entry Connector; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Ce, Mounting Schurter - 81AC7716 - Newark, An Avnet Company
Chicago, IL, United States
Ce, Mounting Schurter
81AC7716
Ce, Mounting Schurter 81AC7716
CE, MOUNTING: SCREW, FRONT SIDE, FILTER: STANDARD VERSION, FUSE HOLDER: 2-POLE, FRONT SIDE, 6 A, VOL ROHS COMPLIANT: YES

CE, MOUNTING: SCREW, FRONT SIDE, FILTER: STANDARD VERSION, FUSE HOLDER: 2-POLE, FRONT SIDE, 6 A, VOL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2236-ND 91F6395 81AC7716
Product Name Power Entry Modules (PEM) Power Entry Connector; Connector Type Schurter Ce, Mounting Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details