The Schurter Connector, Power Entry, part number 91F6392, is designed for panel mounting and features a screw-on installation from the front side. It supports a current rating of 10A at 250VAC and is suitable for use in both standard and medical applications. The connector includes a fuseholder compatible with 5 x 20 mm or 6.3 x 32 mm fuses, and it offers a voltage selector with multiple switch positions. Quick connect terminals (4.8 x 0.8 mm) facilitate easy wiring. The device operates within a temperature range of -25 °C to 85 °C and has an IP40 protection rating from the front side. It is compliant with various safety standards, including CE, UL, and VDE, making it a reliable choice for engineers seeking a robust power entry solution.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Win Source Part Number: 1051751-CE10.6100.15
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: CE
Number of Positions: 3
Current - IEC: 1A
Voltage - IEC: 250VAC
Current - UL: 1A
Voltage - UL: 125VAC
Features: Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Drawer Sold Separate
Panel Cutout Dimensions: Rectangular - 28.50mm x 53.50mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): KMF1.1111.11; KMF1.1211.11; 5200.0123.1; FN284-1-06; FN283-1-06; FN9260B-1-06;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Other Names: FKB2-55-1/I
Base Product Number: CE10.6100
Approval Agency: cULus, ENEC
CONNECTOR, POWER ENTRY, 10A; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; Gender:PlugRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CE10.6100.151-ND | 1051751-CE10.6100.151 | 91F6392 |
| Product Name | Power Entry Modules (PEM) | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Connector, Power Entry, 10A; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Panel Mount, Flange | Flange Mount |