SCHURTER Inc Power Entry Modules (PEM) CDL4.4101.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CDL4.4101.151-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CDL4.4101.151-ND
Power Entry Modules (PEM) CDL4.4101.151-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Mod W/ Filter & Sw, M5, C14; Connector Type Schurter - 32C1412 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter & Sw, M5, C14; Connector Type Schurter
32C1412
Power Entry Mod W/ Filter & Sw, M5, C14; Connector Type Schurter 32C1412
POWER ENTRY MOD W/ FILTER & SW, M5, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER & SW, M5, C14; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet
Cd Pem With Filter 10A M5 Rohs Compliant Schurter - 78AH9853 - Newark, An Avnet Company
Chicago, IL, United States
Cd Pem With Filter 10A M5 Rohs Compliant Schurter
78AH9853
Cd Pem With Filter 10A M5 Rohs Compliant Schurter 78AH9853
CD PEM WITH FILTER 10A M5 ROHS COMPLIANT: YES

CD PEM WITH FILTER 10A M5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CDL4.4101.151-ND 32C1412 78AH9853
Product Name Power Entry Modules (PEM) Power Entry Mod W/ Filter & Sw, M5, C14; Connector Type Schurter Cd Pem With Filter 10A M5 Rohs Compliant Schurter
Mounting Panel Mount, Flange Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Nicomatic North America
View Details