SCHURTER Inc Power Entry Modules (PEM) CDG4.4101.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4467-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4467-ND
Power Entry Modules (PEM) 486-4467-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Cd Connector Filter C14 1A M5 Schurter - 23B4489 - Newark, An Avnet Company
Chicago, IL, United States
Cd Connector Filter C14 1A M5 Schurter
23B4489
Cd Connector Filter C14 1A M5 Schurter 23B4489
CD Connector Filter C14 1A M5

CD Connector Filter C14 1A M5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4467-ND 23B4489
Product Name Power Entry Modules (PEM) Cd Connector Filter C14 1A M5 Schurter
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details