SCHURTER Inc Power Entry Modules (PEM) CDE4.4101.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4075-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4075-ND
Power Entry Modules (PEM) 486-4075-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Cd, Mounting Schurter - 25AC6692 - Newark, An Avnet Company
Chicago, IL, United States
Cd, Mounting Schurter
25AC6692
Cd, Mounting Schurter 25AC6692
CD, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 6 A, 2-POLE, VOLTAGE SELECTOR: STEP, 2-4 DIGITS, APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

CD, MOUNTING: SCREW, FRONT SIDE, FILTER: MEDICAL VERSION (M5), FUSE HOLDER: 2-POLE, FRONT SIDE, 6 A, 2-POLE, VOLTAGE SELECTOR: STEP, 2-4 DIGITS, APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

Supplier's Site
Connector, Power Entry, Plug, 10A; Connector Type Schurter - 23B4488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Connector Type Schurter
23B4488
Connector, Power Entry, Plug, 10A; Connector Type Schurter 23B4488
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4075-ND 25AC6692 23B4488
Product Name Power Entry Modules (PEM) Cd, Mounting Schurter Connector, Power Entry, Plug, 10A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details