SCHURTER Inc Power Entry Modules (PEM) CDC4.4101.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2234-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2234-ND
Power Entry Modules (PEM) 486-2234-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Power Connector, C14 Inlet, 4A; Iec Connector Type Schurter - 99F3244 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C14 Inlet, 4A; Iec Connector Type Schurter
99F3244
Iec Power Connector, C14 Inlet, 4A; Iec Connector Type Schurter 99F3244
IEC POWER CONNECTOR, C14 INLET, 4A; IEC Connector Type:IEC C14 Inlet; Current Rating:4A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:CD Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C14 INLET, 4A; IEC Connector Type:IEC C14 Inlet; Current Rating:4A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2234-ND 99F3244
Product Name Power Entry Modules (PEM) Iec Power Connector, C14 Inlet, 4A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug - SEA-GS-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details