SCHURTER Inc Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules CD44.4101.151

Description
Win Source Part Number: 1054831-CD44.4101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CD Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 250VAC Current - UL: 6A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 6ESRM-3; 6ESRMC2; 20ESRMC2; 43640-0301; 39-01-4032; 39-01-4037CD 44.4101.151; CD44.4101.151.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: FKSV2-55-6/I,CD44.41 01.151-ND,CD44410115 1,486-2233 Base Product Number: CD44.4101 Approval Agency: cULus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1054831-CD44.4101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CD Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 250VAC Current - UL: 6A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 6ESRM-3; 6ESRMC2; 20ESRMC2; 43640-0301; 39-01-4032; 39-01-4037CD 44.4101.151; CD44.4101.151.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: FKSV2-55-6/I,CD44.41 01.151-ND,CD44410115 1,486-2233 Base Product Number: CD44.4101 Approval Agency: cULus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1054831-CD44.4101.151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1054831-CD44.4101.151
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1054831-CD44.4101.151
Win Source Part Number: 1054831-CD44.4101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CD Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 250VAC Current - UL: 6A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 6ESRM-3; 6ESRMC2; 20ESRMC2; 43640-0301; 39-01-4032; 39-01-4037CD 44.4101.151; CD44.4101.151.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: FKSV2-55-6/I,CD44.41 01.151-ND,CD44410115 1,486-2233 Base Product Number: CD44.4101 Approval Agency: cULus, ENEC

Win Source Part Number: 1054831-CD44.4101.151
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: CD
Number of Positions: 3
Current - IEC: 6A
Voltage - IEC: 250VAC
Current - UL: 6A
Voltage - UL: 125VAC
Features: Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 6ESRM-3; 6ESRMC2; 20ESRMC2; 43640-0301; 39-01-4032; 39-01-4037CD 44.4101.151; CD44.4101.151.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Other Names: FKSV2-55-6/I,CD44.4101.151-ND,CD444101151,486-2233
Base Product Number: CD44.4101
Approval Agency: cULus, ENEC

Buy Now Datasheet
Power Entry Modules (PEM) - 486-2233-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2233-ND
Power Entry Modules (PEM) 486-2233-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 6A; Connector Type Schurter - 93K7531 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
93K7531
Power Entry Module, Plug, 6A; Connector Type Schurter 93K7531
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1054831-CD44.4101.151 486-2233-ND 93K7531
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Connector Type Schurter
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details