SCHURTER Inc IEC Connectors CD44.1101.151

Description
Schurter CD44.1101.151 IEC Connector
Request a Quote Datasheet
Description
Schurter CD44.1101.151 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8703031 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8703031
IEC Connectors 8703031
Schurter CD44.1101.151 IEC Connector

Schurter CD44.1101.151 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-1047-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1047-ND
Power Entry Modules (PEM) 486-1047-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 6A; Connector Type Schurter - 88K1877 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
88K1877
Power Entry Module, Plug, 6A; Connector Type Schurter 88K1877
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; Features:6RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; Features:6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8703031 486-1047-ND 88K1877
Product Name IEC Connectors Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details