SCHURTER Inc Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) CD34.1101.151

Description
Win Source Part Number: 1345747-CD34.1101.15 1 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: CD Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: CD34.1101 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 10A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 4A
Request a Quote Datasheet
Description
Win Source Part Number: 1345747-CD34.1101.15 1 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: CD Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: CD34.1101 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 10A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1345747-CD34.1101.151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1345747-CD34.1101.151
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1345747-CD34.1101.151
Win Source Part Number: 1345747-CD34.1101.15 1 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: CD Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: CD34.1101 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 10A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 4A

Win Source Part Number: 1345747-CD34.1101.151
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Series: CD
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Base Product Number: CD34.1101
Approval Agency: cULus, ENEC
Current Rating - Appliance Inlet: 10A
Voltage Rating - Appliance Inlet: 250VAC
Current Rating - Filter: 4A

Buy Now Datasheet
Power Entry Modules (PEM) - 486-2231-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2231-ND
Power Entry Modules (PEM) 486-2231-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module W/ Filter, Plug, 4A; Connector Type Schurter - 23B4515 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/ Filter, Plug, 4A; Connector Type Schurter
23B4515
Power Entry Module W/ Filter, Plug, 4A; Connector Type Schurter 23B4515
POWER ENTRY MODULE W/ FILTER, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE W/ FILTER, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1345747-CD34.1101.151 486-2231-ND 23B4515
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Power Entry Modules (PEM) Power Entry Module W/ Filter, Plug, 4A; Connector Type Schurter
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details