SCHURTER Inc Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) CD31.1501.151

Description
Win Source Part Number: 1350720-CD31.1501.15 1 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: CD Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: CD31.1501 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 10A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 4A
Request a Quote Datasheet
Description
Win Source Part Number: 1350720-CD31.1501.15 1 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: CD Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: CD31.1501 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 10A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1350720-CD31.1501.151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1350720-CD31.1501.151
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1350720-CD31.1501.151
Win Source Part Number: 1350720-CD31.1501.15 1 Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Series: CD Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Base Product Number: CD31.1501 Approval Agency: cULus, ENEC Current Rating - Appliance Inlet: 10A Voltage Rating - Appliance Inlet: 250VAC Current Rating - Filter: 4A

Win Source Part Number: 1350720-CD31.1501.151
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Series: CD
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Base Product Number: CD31.1501
Approval Agency: cULus, ENEC
Current Rating - Appliance Inlet: 10A
Voltage Rating - Appliance Inlet: 250VAC
Current Rating - Filter: 4A

Buy Now Datasheet
Power Entry Modules (PEM) - CD31.1501.151-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CD31.1501.151-ND
Power Entry Modules (PEM) CD31.1501.151-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Cd Connector Filter C14 4A Std Schurter - 23B4509 - Newark, An Avnet Company
Chicago, IL, United States
Cd Connector Filter C14 4A Std Schurter
23B4509
Cd Connector Filter C14 4A Std Schurter 23B4509
CD Connector Filter C14 4A STD

CD Connector Filter C14 4A STD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1350720-CD31.1501.151 CD31.1501.151-ND 23B4509
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Power Entry Modules (PEM) Cd Connector Filter C14 4A Std Schurter
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details