SCHURTER Inc Power Entry Modules (PEM) CD21.1501.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4073-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4073-ND
Power Entry Modules (PEM) 486-4073-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1035799-CD21.1501.151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1035799-CD21.1501.151
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1035799-CD21.1501.151
Win Source Part Number: 1035799-CD21.1501.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CD Number of Positions: 3 Current - IEC: 2A Voltage - IEC: 250VAC Current - UL: 2A Voltage - UL: 125VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480700-0; 43640-0301; 1-480304-0; 39-01-4032; 1-350346-0; 39-01-4037CD21.1501. 151.; CD211501151; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: 486-4073,CD21.1501.1 51-ND,FKSO2-55-2/I Base Product Number: CD21.1501 Approval Agency: cULus, ENEC

Win Source Part Number: 1035799-CD21.1501.151
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: CD
Number of Positions: 3
Current - IEC: 2A
Voltage - IEC: 250VAC
Current - UL: 2A
Voltage - UL: 125VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 1-480700-0; 43640-0301; 1-480304-0; 39-01-4032; 1-350346-0; 39-01-4037CD21.1501.151.; CD211501151;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Other Names: 486-4073,CD21.1501.151-ND,FKSO2-55-2/I
Base Product Number: CD21.1501
Approval Agency: cULus, ENEC

Buy Now Datasheet
Connector, Power Entry, Plug, 2A, 250V; Connector Type Schurter - 88F2885 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 2A, 250V; Connector Type Schurter
88F2885
Connector, Power Entry, Plug, 2A, 250V; Connector Type Schurter 88F2885
CONNECTOR, POWER ENTRY, PLUG, 2A, 250V; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 2A, 250V; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4073-ND 1035799-CD21.1501.151 88F2885
Product Name Power Entry Modules (PEM) Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Connector, Power Entry, Plug, 2A, 250V; Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q200B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details