SCHURTER Inc Filtered Iec Module, C14, 1A/250V, Qc; Connector Type Schurter CD14.4101.151

Description
FILTERED IEC MODULE, C14, 1A/250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MODULE, C14, 1A/250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 1A/250V, Qc; Connector Type Schurter - 23B4497 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 1A/250V, Qc; Connector Type Schurter
23B4497
Filtered Iec Module, C14, 1A/250V, Qc; Connector Type Schurter 23B4497
FILTERED IEC MODULE, C14, 1A/250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

FILTERED IEC MODULE, C14, 1A/250V, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23B4497
Product Name Filtered Iec Module, C14, 1A/250V, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Power Line Filter Modules - 1-1609979-7-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details