SCHURTER Inc Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules CD14.4101.151

Description
Win Source Part Number: 1164276-CD14.4101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CD Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): CD 14.4101.151; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: 486-2229,FKSV2-55-1/ I,CD144101151,CD14.4 101.151-ND Base Product Number: CD14.4101 Approval Agency: cULus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1164276-CD14.4101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CD Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): CD 14.4101.151; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: 486-2229,FKSV2-55-1/ I,CD144101151,CD14.4 101.151-ND Base Product Number: CD14.4101 Approval Agency: cULus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1164276-CD14.4101.151 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1164276-CD14.4101.151
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1164276-CD14.4101.151
Win Source Part Number: 1164276-CD14.4101.15 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: CD Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Voltage Selector Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.189" (4.8mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): CD 14.4101.151; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Vendor Undefined Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: 486-2229,FKSV2-55-1/ I,CD144101151,CD14.4 101.151-ND Base Product Number: CD14.4101 Approval Agency: cULus, ENEC

Win Source Part Number: 1164276-CD14.4101.151
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: CD
Number of Positions: 3
Current - IEC: 1A
Voltage - IEC: 250VAC
Current - UL: 1A
Voltage - UL: 125VAC
Features: Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 28.50mm x 67.50mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): CD 14.4101.151;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Other Names: 486-2229,FKSV2-55-1/I,CD144101151,CD14.4101.151-ND
Base Product Number: CD14.4101
Approval Agency: cULus, ENEC

Buy Now Datasheet
Power Entry Modules (PEM) - 486-2229-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2229-ND
Power Entry Modules (PEM) 486-2229-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1164276-CD14.4101.151 486-2229-ND
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM)
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details