SCHURTER Inc Power Entry Modules (PEM) CD14.1101.151

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3840-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3840-ND
Power Entry Modules (PEM) 486-3840-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
IEC Connectors - 8703016 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8703016
IEC Connectors 8703016
Schurter CD14.1101.151 IEC Connector

Schurter CD14.1101.151 IEC Connector

Supplier's Site
Power Entry Module, Plug, 1A; Connector Type Schurter - 88K1043 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 1A; Connector Type Schurter
88K1043
Power Entry Module, Plug, 1A; Connector Type Schurter 88K1043
POWER ENTRY MODULE, PLUG, 1A; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; Features:1RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 1A; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; Features:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3840-ND 8703016 88K1043
Product Name Power Entry Modules (PEM) IEC Connectors Power Entry Module, Plug, 1A; Connector Type Schurter
Mounting Panel Mount, Flange Panel mount Flange Mount
Voltage Rating 250 volts 125 to 250 volts 250 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details