SCHURTER Inc Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter C22F.1102

Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter - 60W2123 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter
60W2123
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter 60W2123
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60W2123
Product Name Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-125AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details