SCHURTER Inc Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter C22F.1101

Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter - 60W2122 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter
60W2122
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter 60W2122
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60W2122
Product Name Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-356-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1463442 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details