SCHURTER Inc Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter C22F.1005

Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter - 60W2121 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter
60W2121
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter 60W2121
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Current Rating:16A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60W2121
Product Name Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filters - 2871231 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details