SCHURTER Inc Power Entry Modules (PEM) C22F.1001

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2921-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2921-ND
Power Entry Modules (PEM) 486-2921-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Connector Type Schurter - 60W2119 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Connector Type Schurter
60W2119
Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Connector Type Schurter 60W2119
CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Connector Type:IEC C22; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 16A, 250VAC; Connector Type:IEC C22; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2921-ND 60W2119
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 16A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details