SCHURTER Inc Power Entry Modules (PEM) C22F.0105

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - C22F.0105-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
C22F.0105-ND
Power Entry Modules (PEM) C22F.0105-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter - 60W2118 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter
60W2118
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter 60W2118
CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Connector Type:IEC C22; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Connector Type:IEC C22; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C22F.0105-ND 60W2118
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data