SCHURTER Inc Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Current Rating Schurter C22F.0103

Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Current Rating Schurter - 60W2117 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Current Rating Schurter
60W2117
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Current Rating Schurter 60W2117
CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60W2117
Product Name Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products