CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C22F Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 60W2116 |
| Product Name | Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Current Rating Schurter |
| Standards and Certifications | RoHS |