SCHURTER Inc Power Entry Modules (PEM) C22F.0101

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2924-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2924-ND
Power Entry Modules (PEM) 486-2924-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter - 60W2115 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter
60W2115
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter 60W2115
CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Connector Type:IEC C22; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Connector Type:IEC C22; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2924-ND 60W2115
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details