SCHURTER Inc Power Entry Modules (PEM) C22F.0003

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2927-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2927-ND
Power Entry Modules (PEM) 486-2927-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C22 Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter - 60W2111 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter
60W2111
Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter 60W2111
CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Connector Type:IEC C22; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, PLUG, 20A, 250VAC; Connector Type:IEC C22; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2927-ND 60W2111
Product Name Power Entry Modules (PEM) Connector, Power Entry, Inlet, Plug, 20A, 250Vac; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details