Description
Panel mount: Screw-on version from front or rear side, snap-in version front side
2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version
Solder / quick connect / wires (stranded)
Unique Selling Proposition
Attractive flat front design
Highly resistant since fully potted
Interrupts ground loops
V-Lock cord retaining
Characteristics
Compact design with optimal shielding Suitable for assembly in metal plated plastic housings
Version with class X1 and X2 (standard version) capacitors
Universal line filter for standard applications
Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
Other versions on request
16A according to UL
Capacity CX 330 nF
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Description
- Panel mount: Screw-on version from front or rear side, snap-in version front side
- 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version
- Solder / quick connect / wires (stranded)
Unique Selling Proposition
- Attractive flat front design
- Highly resistant since fully potted
- Interrupts ground loops
- V-Lock cord retaining
Characteristics
- Compact design with optimal shielding
Suitable for assembly in metal plated plastic housings
- Version with class X1 and X2 (standard version) capacitors
- Universal line filter for standard applications
- Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
Other versions on request
- 16A according to UL
- Capacity CX 330 nF
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.