SCHURTER Inc Power Entry Module, Plug, 20A; Connector Type Schurter C20F.0124

Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 20A; Connector Type Schurter - 23M1215 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Type Schurter
23M1215
Power Entry Module, Plug, 20A; Connector Type Schurter 23M1215
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M1215
Product Name Power Entry Module, Plug, 20A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-143-622-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
IEC Filters - 1670238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details