SCHURTER Inc Power Entry Modules (PEM) C20F.0122

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - C20F.0122-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
C20F.0122-ND
Power Entry Modules (PEM) C20F.0122-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 20A; Connector Mounting Schurter - 23M1213 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Mounting Schurter
23M1213
Power Entry Module, Plug, 20A; Connector Mounting Schurter 23M1213
POWER ENTRY MODULE, PLUG, 20A; Connector Mounting:Panel; Connector Type:Medical Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:20A; Gender:Plug; No. of Outlets:1; Series:C20F RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Mounting:Panel; Connector Type:Medical Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:20A; Gender:Plug; No. of Outlets:1; Series:C20F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C20F.0122-ND 23M1213
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 20A; Connector Mounting Schurter
Mounting Panel Mount, Flange Panel
Unlock Full Specs
to access all available technical data