SCHURTER Inc Power Entry Module, Plug, 20A; Connector Type Schurter C20F.0121

Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 20A; Connector Type Schurter - 23M1212 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Type Schurter
23M1212
Power Entry Module, Plug, 20A; Connector Type Schurter 23M1212
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Type:Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M1212
Product Name Power Entry Module, Plug, 20A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609000-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details