SCHURTER Inc Power Entry Module, Plug, 20A; Connector Type Schurter C20F.0114

Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 20A; Connector Type Schurter - 23M1211 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Type Schurter
23M1211
Power Entry Module, Plug, 20A; Connector Type Schurter 23M1211
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M1211
Product Name Power Entry Module, Plug, 20A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-287-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers