SCHURTER Inc Power Entry Module, Plug, 20A; Connector Type Schurter C20F.0112

Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 20A; Connector Type Schurter - 23M1209 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Type Schurter
23M1209
Power Entry Module, Plug, 20A; Connector Type Schurter 23M1209
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Type:Medical Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M1209
Product Name Power Entry Module, Plug, 20A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
DC Filters - 1-2443554-2 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers