SCHURTER Inc Power Entry Modules (PEM) C20F.0101

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1650-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1650-ND
Power Entry Modules (PEM) 486-1650-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Entry Mod W/ Filter, C20, 20A/250V; Connector Type Schurter - 51M5033 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter, C20, 20A/250V; Connector Type Schurter
51M5033
Power Entry Mod W/ Filter, C20, 20A/250V; Connector Type Schurter 51M5033
POWER ENTRY MOD W/ FILTER, C20, 20A/250V; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER, C20, 20A/250V; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1650-ND 51M5033
Product Name Power Entry Modules (PEM) Power Entry Mod W/ Filter, C20, 20A/250V; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data