SCHURTER Inc Power Entry Modules (PEM) C20F.0022

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - C20F.0022-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
C20F.0022-ND
Power Entry Modules (PEM) C20F.0022-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Plug, 20A; Connector Type Schurter - 87K3617 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Type Schurter
87K3617
Power Entry Module, Plug, 20A; Connector Type Schurter 87K3617
POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C20F.0022-ND 87K3617
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 20A; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products