SCHURTER Inc Power Entry Module, Plug, 20A; Connector Type Schurter C20F.0011

Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 20A; Connector Type Schurter - 84K0199 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Type Schurter
84K0199
Power Entry Module, Plug, 20A; Connector Type Schurter 84K0199
POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 84K0199
Product Name Power Entry Module, Plug, 20A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245302 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-345-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details