SCHURTER Inc Thermal Circuit Breaker; For Use With Schurter AZZ04

Description
THERMAL CIRCUIT BREAKER; For Use With:Schurter Thermal Circuit Breakers - TA45 Series; Accessory Type:Screw-on Collar with Cover; Product Range:TA45 Series; Circuit Breaker Mounting:Panel; Voltage AC:240V; Voltage Rating VDC:60V RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER; For Use With:Schurter Thermal Circuit Breakers - TA45 Series; Accessory Type:Screw-on Collar with Cover; Product Range:TA45 Series; Circuit Breaker Mounting:Panel; Voltage AC:240V; Voltage Rating VDC:60V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker; For Use With Schurter - 90B3279 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker; For Use With Schurter
90B3279
Thermal Circuit Breaker; For Use With Schurter 90B3279
THERMAL CIRCUIT BREAKER; For Use With:Schurter Thermal Circuit Breakers - TA45 Series; Accessory Type:Screw-on Collar with Cover; Product Range:TA45 Series; Circuit Breaker Mounting:Panel; Voltage AC:240V; Voltage Rating VDC:60V RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER; For Use With:Schurter Thermal Circuit Breakers - TA45 Series; Accessory Type:Screw-on Collar with Cover; Product Range:TA45 Series; Circuit Breaker Mounting:Panel; Voltage AC:240V; Voltage Rating VDC:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 90B3279
Product Name Thermal Circuit Breaker; For Use With Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2855076 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.7874 inch (20 mm)
Length 1.97 inch (50 mm)
View Details