CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 30A; Product Range:AS168X Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:20hp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 91F6147 |
| Product Name | Circuit Breaker, Thermal Magnetic, 3P, 30A; Product Range Schurter |
| Rated AC Voltage | 480 volts |
| Rated DC Voltage | 65 volts |
| Rated Current | 30 amps |