SCHURTER Inc Circuit Breaker Trip AS168X-CB3G150

Description
CIRCUIT BREAKER, THERMAL MAG, 3P, 15A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:15A; NO. OF POLES:3; CIRCUIT BREAKER MOUNTING:D. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, THERMAL MAG, 3P, 15A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:15A; NO. OF POLES:3; CIRCUIT BREAKER MOUNTING:D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Trip - 18785877 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
18785877
Circuit Breaker Trip 18785877
CIRCUIT BREAKER, THERMAL MAG, 3P, 15A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:15A; NO. OF POLES:3; CIRCUIT BREAKER MOUNTING:D. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAG, 3P, 15A; VOLTAGE RATING VDC:65V; VOLTAGE RATING VAC:480V; CURRENT RATING:15A; NO. OF POLES:3; CIRCUIT BREAKER MOUNTING:D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 18785877
Product Name Circuit Breaker Trip
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818R-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C13UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 723-209-2-1-66-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details