SCHURTER Inc Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schurter AS168X-CB2G150

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:AS168X Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:5hp RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:AS168X Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:5hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schurter - 01M6883 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schurter
01M6883
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schurter 01M6883
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:AS168X Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:5hp RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:AS168X Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:5hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 01M6883
Product Name Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Schurter
Rated AC Voltage 480 volts
Rated DC Voltage 65 volts
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details
Circuit Breakers - 486-3319-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers